TDK U.S.A. Corporation Ceramic Capacitors FA24X7R1H105KRU06

Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174250-1-ND
Ceramic Capacitors 445-174250-1-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174250-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174250-3-ND
Ceramic Capacitors 445-174250-3-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 71AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
71AH4065
Cap, Aec-Q200, 1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 71AH4065
CAP, AEC-Q200, 1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-174250-1-ND 71AH4065
Product Name Ceramic Capacitors Cap, Aec-Q200, 1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details