TDK U.S.A. Corporation Ceramic Capacitors FA24X7R1E474KNU06

Description
0.47µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180634-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180634-1-ND
Ceramic Capacitors 445-180634-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R Radial

0.47µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180634-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180634-3-ND
Ceramic Capacitors 445-180634-3-ND
0.47µF ±10% 25V Ceramic Capacitor X7R Radial

0.47µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180634-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers