TDK U.S.A. Corporation Ceramic Capacitors FA23X7S2A156MRU00

Description
15µF ±20% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
15µF ±20% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181553-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181553-ND
Ceramic Capacitors 445-181553-ND
15µF ±20% 100V Ceramic Capacitor X7S Radial

15µF ±20% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FA23X7S2A156MRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA23X7S2A156MRU00
Ceramic Capacitors FA23X7S2A156MRU00
CAP CER 15UF 100V X7S RADIAL

CAP CER 15UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-181553-ND FA23X7S2A156MRU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details