4.7µF ±10% 100V Ceramic Capacitor X7R Radial
4.7µF ±10% 100V Ceramic Capacitor X7R Radial
MLCC,X7R,100V,4.7µF,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-181542-3-ND | 95AC1287 |
| Product Name | Ceramic Capacitors | Mlcc,x7R,100V,4.7Μf,±10%,5Mm / Ammo Pack Tdk |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 4.7 microF |