TDK U.S.A. Corporation Ceramic Capacitors FA22X7R1E226MRU06

Description
22µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180603-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180603-3-ND
Ceramic Capacitors 445-180603-3-ND
22µF ±20% 25V Ceramic Capacitor X7R Radial

22µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180603-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180603-1-ND
Ceramic Capacitors 445-180603-1-ND
22µF ±20% 25V Ceramic Capacitor X7R Radial

22µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 22Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 71AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
71AH4063
Cap, 22Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 71AH4063
CAP, 22UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA22X7R1E226MRU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA22X7R1E226MRU06
Capacitors - Ceramic Capacitors FA22X7R1E226MRU06
CAP CER 22UF 25V X7R RADIAL

CAP CER 22UF 25V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-180603-3-ND 71AH4063 FA22X7R1E226MRU06
Product Name Ceramic Capacitors Cap, 22Uf, 25V, Mlcc, Radial Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers