TDK U.S.A. Corporation 4.7UF 100V Capacitor FA20X7S2A475KRU06

Description
CAP CER 4.7UF 100V X7S RADIAL Product overview: FA20X7S2A475KRU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20X7S2A475KRU06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 100V X7S RADIAL Product overview: FA20X7S2A475KRU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20X7S2A475KRU06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 100V Capacitor
60-FA20X7S2A475KRU06
4.7UF 100V Capacitor 60-FA20X7S2A475KRU06
CAP CER 4.7UF 100V X7S RADIAL Product overview: FA20X7S2A475KRU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20X7S2A475KRU06 can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S RADIAL Product overview: FA20X7S2A475KRU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20X7S2A475KRU06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-180590-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180590-3-ND
Ceramic Capacitors 445-180590-3-ND
4.7µF ±10% 100V Ceramic Capacitor X7S Radial

4.7µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180590-1-ND
Ceramic Capacitors 445-180590-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7S Radial

4.7µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360099-FA20X7S2A475KRU06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360099-FA20X7S2A475KRU06
Capacitors - Ceramic Capacitors 1360099-FA20X7S2A475KRU06
Win Source Part Number: 1360099-FA20X7S2A475 KRU06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FA Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Max): 0.276" (7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360099-FA20X7S2A475KRU06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FA
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 100V
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Max): 0.276" (7.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9569 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9569
Ceramic Capacitors Rohs Compliant Tdk 57AK9569
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-FA20X7S2A475KRU06 445-180590-3-ND 1360099-FA20X7S2A475KRU06 57AK9569
Product Name 4.7UF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details