TDK U.S.A. Corporation Ceramic Capacitors FA20X7S2A475KRU00

Description
4.7µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181122-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181122-ND
Ceramic Capacitors 445-181122-ND
4.7µF ±10% 100V Ceramic Capacitor X7S Radial

4.7µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FA20X7S2A475KRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA20X7S2A475KRU00
Ceramic Capacitors FA20X7S2A475KRU00
CAP CER 4.7UF 100V X7S RADIAL

CAP CER 4.7UF 100V X7S RADIAL

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 68AH9956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
68AH9956
Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 68AH9956
CAP, 4.7UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-181122-ND FA20X7S2A475KRU00 68AH9956
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details