TDK U.S.A. Corporation Ceramic Capacitors FA20X7R2E224KNU06

Description
0.22µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174238-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174238-1-ND
Ceramic Capacitors 445-174238-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R Radial

0.22µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174238-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174238-3-ND
Ceramic Capacitors 445-174238-3-ND
0.22µF ±10% 250V Ceramic Capacitor X7R Radial

0.22µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA20X7R2E224KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA20X7R2E224KNU06
Ceramic Capacitors FA20X7R2E224KNU06
CAP CER 0.22UF 250V X7R RADIAL

CAP CER 0.22UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-174238-1-ND FA20X7R2E224KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details