TDK U.S.A. Corporation Ceramic Capacitors FA18X8R2A682KNU06

Description
6800pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA18X8R2A682KNU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA18X8R2A682KNU06-ND
Ceramic Capacitors FA18X8R2A682KNU06-ND
6800pF ±10% 100V Ceramic Capacitor X8R Radial

6800pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA18X8R2A682KNU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18X8R2A682KNU06
Capacitors - Ceramic Capacitors FA18X8R2A682KNU06
CAP CER 6800PF 100V X8R RADIAL

CAP CER 6800PF 100V X8R RADIAL

Supplier's Site
Ceramic Capacitors - FA18X8R2A682KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18X8R2A682KNU06
Ceramic Capacitors FA18X8R2A682KNU06
CAP CER 6800PF 100V X8R RADIAL

CAP CER 6800PF 100V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA18X8R2A682KNU06-ND FA18X8R2A682KNU06 FA18X8R2A682KNU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details