TDK U.S.A. Corporation Ceramic Capacitors FA18X8R2A102KNU06

Description
1000pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180571-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180571-3-ND
Ceramic Capacitors 445-180571-3-ND
1000pF ±10% 100V Ceramic Capacitor X8R Radial

1000pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180571-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180571-1-ND
Ceramic Capacitors 445-180571-1-ND
1000pF ±10% 100V Ceramic Capacitor X8R Radial

1000pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180571-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers