TDK U.S.A. Corporation Ceramic Capacitors FA18X8R1H103KNU00

Description
10000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA18X8R1H103KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA18X8R1H103KNU00-ND
Ceramic Capacitors 445-FA18X8R1H103KNU00-ND
10000pF ±10% 50V Ceramic Capacitor X8R Radial

10000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA18X8R1H103KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18X8R1H103KNU00
Ceramic Capacitors FA18X8R1H103KNU00
CAP CER 10000PF 50V X8RADIAL

CAP CER 10000PF 50V X8RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 56AJ9821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
56AJ9821
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 56AJ9821
CAP, AEC-Q200, 0.01UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-FA18X8R1H103KNU00-ND FA18X8R1H103KNU00 56AJ9821
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF390J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details