TDK U.S.A. Corporation Ceramic Capacitors FA18X8R1E104KNU00

Description
0.1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175524-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175524-ND
Ceramic Capacitors 445-175524-ND
0.1µF ±10% 25V Ceramic Capacitor X8R Radial

0.1µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
24AJ0365
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 24AJ0365
CAP, AEC-Q200, 0.1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-175524-ND 24AJ0365
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers