TDK U.S.A. Corporation Ceramic Capacitors FA18C0G1H100DNU00

Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181095-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181095-ND
Ceramic Capacitors 445-181095-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Aec-Q200, 10Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0360
Cap, Aec-Q200, 10Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0360
CAP, AEC-Q200, 10PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181095-ND 24AJ0360
Product Name Ceramic Capacitors Cap, Aec-Q200, 10Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details