TDK U.S.A. Corporation Ceramic Capacitors FA16X8R1H334KNU06

Description
0.33µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA16X8R1H334KNU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA16X8R1H334KNU06-ND
Ceramic Capacitors FA16X8R1H334KNU06-ND
0.33µF ±10% 50V Ceramic Capacitor X8R Radial

0.33µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA16X8R1H334KNU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA16X8R1H334KNU06
Capacitors - Ceramic Capacitors FA16X8R1H334KNU06
CAP CER 0.33UF 50V X8R RADIAL

CAP CER 0.33UF 50V X8R RADIAL

Supplier's Site
Ceramic Capacitors - FA16X8R1H334KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA16X8R1H334KNU06
Ceramic Capacitors FA16X8R1H334KNU06
CAP CER 0.33UF 50V X8R RADIAL

CAP CER 0.33UF 50V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA16X8R1H334KNU06-ND FA16X8R1H334KNU06 FA16X8R1H334KNU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitor 22Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F607 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.20E-5 microF
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers