TDK U.S.A. Corporation Ceramic Capacitors FA16X7R2A684KNU00

Description
0.68µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA16X7R2A684KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA16X7R2A684KNU00-ND
Ceramic Capacitors FA16X7R2A684KNU00-ND
0.68µF ±10% 100V Ceramic Capacitor X7R Radial

0.68µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA16X7R2A684KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA16X7R2A684KNU00
Ceramic Capacitors FA16X7R2A684KNU00
CAP CER 0.68UF 100V X7R RADIAL

CAP CER 0.68UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA16X7R2A684KNU00-ND FA16X7R2A684KNU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details