TDK U.S.A. Corporation Ceramic Capacitors FA14X7S2A684KRU00

Description
0.68µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.68µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA14X7S2A684KRU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA14X7S2A684KRU00-ND
Ceramic Capacitors FA14X7S2A684KRU00-ND
0.68µF ±10% 100V Ceramic Capacitor X7S Radial

0.68µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FA14X7S2A684KRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA14X7S2A684KRU00
Ceramic Capacitors FA14X7S2A684KRU00
CAP CER 0.68UF 100V X7S RADIAL

CAP CER 0.68UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA14X7S2A684KRU00-ND FA14X7S2A684KRU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details