TDK U.S.A. Corporation Ceramic Capacitors FA14C0G2A333JRU06

Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175389-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175389-1-ND
Ceramic Capacitors 445-175389-1-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175389-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175389-3-ND
Ceramic Capacitors 445-175389-3-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA14C0G2A333JRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA14C0G2A333JRU06
Ceramic Capacitors FA14C0G2A333JRU06
CAP CER 0.033UF 100V C0G/NP0 RAD

CAP CER 0.033UF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-175389-1-ND FA14C0G2A333JRU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details