TDK U.S.A. Corporation Ceramic Capacitors FA11X8R1E475KRU06

Description
4.7µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180390-1-ND
Ceramic Capacitors 445-180390-1-ND
4.7µF ±10% 25V Ceramic Capacitor X8R Radial

4.7µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180390-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180390-3-ND
Ceramic Capacitors 445-180390-3-ND
4.7µF ±10% 25V Ceramic Capacitor X8R Radial

4.7µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA11X8R1E475KRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA11X8R1E475KRU06
Ceramic Capacitors FA11X8R1E475KRU06
CAP CER 4.7UF 25V X8R RADIAL

CAP CER 4.7UF 25V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180390-1-ND FA11X8R1E475KRU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details