TDK-Lambda Americas Inc., High Power Division Power Supply, Switch Mode, 5V; Power Supply Approvals Tdk-Lambda EWS25-5

Description
POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No
Datasheet
Description
POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switch Mode, 5V; Power Supply Approvals Tdk-Lambda - 17B4220 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 5V; Power Supply Approvals Tdk-Lambda
17B4220
Power Supply, Switch Mode, 5V; Power Supply Approvals Tdk-Lambda 17B4220
POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No

POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B4220
Product Name Power Supply, Switch Mode, 5V; Power Supply Approvals Tdk-Lambda
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227123 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details