TDK U.S.A. Corporation Sensor Evaluation Boards EV_MPU-3050

Description
MPU-3050 - Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
MPU-3050 - Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1428-1002-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1428-1002-ND
Sensor Evaluation Boards 1428-1002-ND
MPU-3050 - Gyroscope, 3 Axis Sensor Evaluation Board

MPU-3050 - Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - EV_MPU-3050 - 789368-EV_MPU-3050 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EV_MPU-3050
789368-EV_MPU-3050
Evaluation Boards - Sensors - EV_MPU-3050 789368-EV_MPU-3050
Manufacturer: TDK InvenSense Win Source Part Number: 789368-EV_MPU-3050 Operating Supply Voltage: 2.1 V ~ 3.6 V Interface: I2C Sensitivity: 131LSB/(°/s), 65.5LSB/(°/s), 32.8LSB/(°/s), 16.4LSB/(°/s) Supplied Contents: Board(s) Sensing Range: ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec Utilized IC / Part: MPU-3050 Sensor Type: Gyroscope, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK InvenSense
Win Source Part Number: 789368-EV_MPU-3050
Operating Supply Voltage: 2.1 V ~ 3.6 V
Interface: I2C
Sensitivity: 131LSB/(°/s), 65.5LSB/(°/s), 32.8LSB/(°/s), 16.4LSB/(°/s)
Supplied Contents: Board(s)
Sensing Range: ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Utilized IC / Part: MPU-3050
Sensor Type: Gyroscope, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EV_MPU-3050 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EV_MPU-3050
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EV_MPU-3050
BOARD EVAL FOR MPU-3050

BOARD EVAL FOR MPU-3050

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1428-1002-ND 789368-EV_MPU-3050 EV_MPU-3050
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - EV_MPU-3050 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer TDK INVENSENSE; Other
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SYTX4-13HP+,AH1647,50 OHM - TB-739+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887084 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details