The EPC2040 is a gallium nitride (GaN) enhancement-mode power FET designed for high-frequency switching applications such as DC-DC conversion and lidar systems. It is supplied as a bare die with solder bumps in a passivated form, featuring a die size of 0.85 x 1.2 mm. The device has a continuous drain-to-source voltage rating of 15 V, a drain current capability of 3.4 A at 25°C, and a maximum on-state resistance of 30 mΩ at 1.5 A and 5 V gate-source voltage. It operates over a junction temperature range of -40°C to 150°C and meets MSL 1 moisture sensitivity classification. The FET complies with RoHS standards and features ultra-low gate charge (925 pC maximum) and zero reverse recovery charge.
Manufacturer: EPC
Win Source Part Number: 1324536-EPC2040
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: GaNFET (Gallium Nitride)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 15 V
Current - Continuous Drain (Id) @ 25°C: 3.4A
Rds On (Max) @ Id, Vgs: 30mOhm @ 1.5A, 5V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Supplier Device Package: Die
Gate Charge (Qg) (Max) @ Vgs: 0.93 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 105 pF @ 6 V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 917-1153-6,917-1153-
Base Product Number: EPC20
Drive Voltage (Max Rds On, Min Rds On): 5V
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1324536-EPC2040 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |