The DRB960-24-3-A6 is a 960W, 24VDC DIN-rail power supply with screw terminals and conformal coating. It accepts AC input of 342-575VAC or DC input of 450-810VDC, delivers 40A nominal and 60A boost current for up to 7 seconds, and operates from -25°C to +70°C. It measures 100 x 129 x 171.9mm and weighs 1750g. Efficiency is 95.2% with AC input and 97.4% with DC input. It includes DC-OK and inhibit relay contacts, parallel load balancing, and an integrated GDT. Inrush energy is 0.1A²s. Compliance includes IEC EN 61010-1, IEC EN 61010-2-201, IEC EN 62368-1, UL CSA 61010-1, UL CSA 61010-2-201, UL CSA 62368-1, and EU Low Voltage, EMC, and RoHS directives.
The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage.
The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time.
Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price.
Explore the DRB 3 Phase Series
Features
Applications for this product
AC-DC, DIN RAIL, INPUT 342-575VA
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | DRB960-24-3-A6 | 285-DRB960-24-3-A6-ND |
| Product Name | 120/960W DIN-Rail power supplies | Industrial, DIN Rail Power Supplies |
| Type | DC Power Supply | 1 |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 40 amps | 40 amps |
| DC Output Power | 960 watts |