TDK-Lambda Corporation 120/960W DIN-Rail power supplies DRB960-24-3-A0

Description
The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price. Explore the DRB 3 Phase Series Features Operation with AC or DC voltage for a wide range of applications Parallel mode switch to activate load balancing behaviour Integrated GDT for ultimate process stability Very low inrush energy peak (I²t) saves cost for input line protection Screw or push-in terminals available to serve individual application needs High efficiency contributes to an eco-friendly energy footprint DC-OK and inhibit relay contacts for professional integration into applications control architecture Comprehensive boost power capabilities support start-up into heavy loads Exceeds regulatory EMC standards on radiated emission (Class B), surge immunity and fast transients Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy Semiconductor Fabrication
Request a Quote Datasheet
Description
The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price. Explore the DRB 3 Phase Series Features Operation with AC or DC voltage for a wide range of applications Parallel mode switch to activate load balancing behaviour Integrated GDT for ultimate process stability Very low inrush energy peak (I²t) saves cost for input line protection Screw or push-in terminals available to serve individual application needs High efficiency contributes to an eco-friendly energy footprint DC-OK and inhibit relay contacts for professional integration into applications control architecture Comprehensive boost power capabilities support start-up into heavy loads Exceeds regulatory EMC standards on radiated emission (Class B), surge immunity and fast transients Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy Semiconductor Fabrication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120/960W DIN-Rail power supplies - DRB960-24-3-A0 - TDK-Lambda Europe GmbH
Achern, Germany
120/960W DIN-Rail power supplies
DRB960-24-3-A0
120/960W DIN-Rail power supplies DRB960-24-3-A0
The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price. Explore the DRB 3 Phase Series Features Operation with AC or DC voltage for a wide range of applications Parallel mode switch to activate load balancing behaviour Integrated GDT for ultimate process stability Very low inrush energy peak (I²t) saves cost for input line protection Screw or push-in terminals available to serve individual application needs High efficiency contributes to an eco-friendly energy footprint DC-OK and inhibit relay contacts for professional integration into applications control architecture Comprehensive boost power capabilities support start-up into heavy loads Exceeds regulatory EMC standards on radiated emission (Class B), surge immunity and fast transients Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy Semiconductor Fabrication

The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage.

The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time.

Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price.

Explore the DRB 3 Phase Series

Features

  • Operation with AC or DC voltage for a wide range of applications
  • Parallel mode switch to activate load balancing behaviour
  • Integrated GDT for ultimate process stability
  • Very low inrush energy peak (I²t) saves cost for input line protection
  • Screw or push-in terminals available to serve individual application needs
  • High efficiency contributes to an eco-friendly energy footprint
  • DC-OK and inhibit relay contacts for professional integration into applications control architecture Comprehensive boost power capabilities support start-up into heavy loads
  • Exceeds regulatory EMC standards on radiated emission (Class B), surge immunity and fast transients

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
  • Semiconductor Fabrication
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number DRB960-24-3-A0
Product Name 120/960W DIN-Rail power supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details