The DPX60-48S3P3 is a 60W isolated DIN-rail mount DC-DC converter designed to generate regulated output voltages from a 36 to 75Vdc input, providing a 3.3V single output. It has a maximum output current of 14.0A, operates with 85% efficiency, and supports remote on/off control via positive logic. The unit features 1600Vdc input-to-output isolation, convection cooling, and complies with EN55032-B Class B EMC standards. It meets MIL-STD-810F for shock and vibration, operates from -40 to +85°C with derating, and is certified with CE and UKCA marks. The device weighs 182g and measures 24.5 x 57.6 x 125.0mm.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX60-48S3P3 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 volts |