TDK-Lambda Americas Inc., High Power Division DC-DC, DIN RAIL, INPUT 9.5-36VDC, OUTPUT +/-12V 1.667A, 40W DPX4024WD12

Description
"TDK-Lambda's DPX Series is an excellent choice for customers demanding a DC-DC converter that can be easily mounted to a DIN rail. Available with both 2:1 and 4:1 input voltage ranges covering from 9.5V to 75V, with 40 to 60W output ratings, this series provides an economical solution for industrial and commerical applications such as process control, factory automation, test and measurement, as well as for alarm and security systems. The DPX models are available with single, dual or triple outputs. The single output models are available with an output voltage of 5V, 12V or 15V and the dual-output models have ±12V or ±15V outputs. The triple-output models provide a +5V main with either ±12V or ±15V outputs. The single output models can be adjusted ±10% of its nominal output via a front-panel mounted potentiometer. Plus, a green LED indicator on the front panel gives an immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature reverse-input-polari ty protection, remote On/Off control, 1.6kV input to output isolation and are internally protected from overvoltage and overcurrent conditions. These power supplies are convection cooled and operate over a wide temperature range from -40 to +85°C. The series also meets EN55022 Level B EMI standards (radiated and conducted), MIL-STD-810F shock & vibration and are CE-marked in accordance with the LV Directives. "
Description
"TDK-Lambda's DPX Series is an excellent choice for customers demanding a DC-DC converter that can be easily mounted to a DIN rail. Available with both 2:1 and 4:1 input voltage ranges covering from 9.5V to 75V, with 40 to 60W output ratings, this series provides an economical solution for industrial and commerical applications such as process control, factory automation, test and measurement, as well as for alarm and security systems. The DPX models are available with single, dual or triple outputs. The single output models are available with an output voltage of 5V, 12V or 15V and the dual-output models have ±12V or ±15V outputs. The triple-output models provide a +5V main with either ±12V or ±15V outputs. The single output models can be adjusted ±10% of its nominal output via a front-panel mounted potentiometer. Plus, a green LED indicator on the front panel gives an immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature reverse-input-polari ty protection, remote On/Off control, 1.6kV input to output isolation and are internally protected from overvoltage and overcurrent conditions. These power supplies are convection cooled and operate over a wide temperature range from -40 to +85°C. The series also meets EN55022 Level B EMI standards (radiated and conducted), MIL-STD-810F shock & vibration and are CE-marked in accordance with the LV Directives. "

Suppliers

Company
Product
Description
Supplier Links
DC-DC, DIN RAIL, INPUT 9.5-36VDC, OUTPUT +/-12V 1.667A, 40W - 70177596 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC-DC, DIN RAIL, INPUT 9.5-36VDC, OUTPUT +/-12V 1.667A, 40W
70177596
DC-DC, DIN RAIL, INPUT 9.5-36VDC, OUTPUT +/-12V 1.667A, 40W 70177596
"TDK-Lambda's DPX Series is an excellent choice for customers demanding a DC-DC converter that can be easily mounted to a DIN rail. Available with both 2:1 and 4:1 input voltage ranges covering from 9.5V to 75V, with 40 to 60W output ratings, this series provides an economical solution for industrial and commerical applications such as process control, factory automation, test and measurement, as well as for alarm and security systems. The DPX models are available with single, dual or triple outputs. The single output models are available with an output voltage of 5V, 12V or 15V and the dual-output models have ±12V or ±15V outputs. The triple-output models provide a +5V main with either ±12V or ±15V outputs. The single output models can be adjusted ±10% of its nominal output via a front-panel mounted potentiometer. Plus, a green LED indicator on the front panel gives an immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature reverse-input-polari ty protection, remote On/Off control, 1.6kV input to output isolation and are internally protected from overvoltage and overcurrent conditions. These power supplies are convection cooled and operate over a wide temperature range from -40 to +85°C. The series also meets EN55022 Level B EMI standards (radiated and conducted), MIL-STD-810F shock & vibration and are CE-marked in accordance with the LV Directives. "

"TDK-Lambda's DPX Series is an excellent choice for customers demanding a DC-DC converter that can be easily mounted to a DIN rail. Available with both 2:1 and 4:1 input voltage ranges covering from 9.5V to 75V, with 40 to 60W output ratings, this series provides an economical solution for industrial and commerical applications such as process control, factory automation, test and measurement, as well as for alarm and security systems.

  • The DPX models are available with single, dual or triple outputs. The single output models are available with an output voltage of 5V, 12V or 15V and the dual-output models have ±12V or ±15V outputs. The triple-output models provide a +5V main with either ±12V or ±15V outputs. The single output models can be adjusted ±10% of its nominal output via a front-panel mounted potentiometer. Plus, a green LED indicator on the front panel gives an immediate visual confirmation of the output status.
  • The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature reverse-input-polarity protection, remote On/Off control, 1.6kV input to output isolation and are internally protected from overvoltage and overcurrent conditions.
  • These power supplies are convection cooled and operate over a wide temperature range from -40 to +85°C. The series also meets EN55022 Level B EMI standards (radiated and conducted), MIL-STD-810F shock & vibration and are CE-marked in accordance with the LV Directives. "
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177596
Product Name DC-DC, DIN RAIL, INPUT 9.5-36VDC, OUTPUT +/-12V 1.667A, 40W
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details