The DPX40-12T3315 is a 40W isolated DIN-rail mount DC-DC converter with a triple output of 3.3V and ±15V, designed for operation from a 9.5 to 18VDC input. It features 1600Vdc input-to-output isolation, convection cooling, and operates over a temperature range of -40 to +85°C with appropriate derating. The unit complies with EN55032-B for conducted and radiated EMI, meets MIL-STD-810F for shock and vibration, and carries CE and UKCA certifications. It has a hiccup-mode auto-recovery for overcurrent and short-circuit protection, and dimensions of 24.5 x 57.6 x 125.0 mm.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX40-12T3315 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 to 15.0 volts |