The DPX30-48WS3P3 is a 30W DIN rail mount DC-DC converter with a 18-75VDC input range and a 3.3VDC output rated at 6000mA. It features 1600 VDC I/O isolation, input reverse polarity and overvoltage protection, hiccup-mode short circuit protection, and meets EN55022 Class B emissions standards. The unit operates from -40°C to 90°C with convection cooling, includes a DC-OK output indicator, and is mounted via snap-on clips for TS-35/7.5 or TS-35/15 rails. It measures 57.6 x 24.5 x 125.0 mm, weighs 170 g, and uses screw terminals. Efficiency is 85% at full load with a 48V input.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX30-48WS3P3 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 volts |