TDK Corporation RF Multiplexers - DPX255950DT-5120A1 DPX255950DT-5120A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 869251-DPX255950DT-5 120A1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-174205-6, 445-174205-1, 445-174205-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 869251-DPX255950DT-5 120A1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-174205-6, 445-174205-1, 445-174205-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - DPX255950DT-5120A1 - 869251-DPX255950DT-5120A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - DPX255950DT-5120A1
869251-DPX255950DT-5120A1
RF Multiplexers - DPX255950DT-5120A1 869251-DPX255950DT-5120A1
Manufacturer: TDK Corporation Win Source Part Number: 869251-DPX255950DT-5 120A1 Series: DPX Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-174205-6, 445-174205-1, 445-174205-2

Manufacturer: TDK Corporation
Win Source Part Number: 869251-DPX255950DT-5120A1
Series: DPX
Features: RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
Other Part Number: 445-174205-6, 445-174205-1, 445-174205-2

Buy Now
RF Multiplexers - DPX255950DT-5120A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX255950DT-5120A1
RF Multiplexers DPX255950DT-5120A1
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 869251-DPX255950DT-5120A1 DPX255950DT-5120A1
Product Name RF Multiplexers - DPX255950DT-5120A1 RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

8-input multiplexer - 74HCT151D-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT109-1 SOT109-1
View Details
3 suppliers