The 74HCT138D,653 is a 3-to-8 line decoder/demultiplexe
IC DECODER/DEMUX 1 X 3:8 16SO
Decoder/Demultiplexe
74HCT Series 5.5 V SMT Inverting 3-to-8 Line Decoder/Demultiplexe
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 74HCT138D,653 | 74HCT138D,653 | 554-74HCT138D,653 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | 74HCT Series 5.5 V SMT Inverting 3-to-8 Line Decoder/Demultiplexer - SOIC-16 |
| Operating Current | 4 mA | ||
| Supply Voltage | 4.5V ~ 5.5V | 5V; 5V | |
| Package Type | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |