TDK U.S.A. Corporation RF Multiplexers DPX250894DT-5025A1

Description
RF Diplexer 1008 (2520 Metric), 8 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 1008 (2520 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-175635-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175635-2-ND
RF Multiplexers 445-175635-2-ND
RF Diplexer 1008 (2520 Metric), 8 PC Pad

RF Diplexer 1008 (2520 Metric), 8 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175635-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175635-6-ND
RF Multiplexers 445-175635-6-ND
RF Diplexer 1008 (2520 Metric), 8 PC Pad

RF Diplexer 1008 (2520 Metric), 8 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175635-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175635-1-ND
RF Multiplexers 445-175635-1-ND
RF Diplexer 1008 (2520 Metric), 8 PC Pad

RF Diplexer 1008 (2520 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-175635-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - TP-1822 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
2020-2080 MHz, 2200-2260 MHz cavity duplexer for Outdoor - AD2230-2050D348-O - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Duplexer - 5o401021020 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details