TDK U.S.A. Corporation RF and Wireless - RF Multiplexers DPX205850DT-4154B1

Description
Win Source Part Number: 1373312-DPX205850DT- 4154B1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 60 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DPX Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Return Loss (Low Band / High Band): 10.0dB / 10.0dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373312-DPX205850DT- 4154B1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 60 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DPX Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Return Loss (Low Band / High Band): 10.0dB / 10.0dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Multiplexers - DPX205850DT-4154B1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
DPX205850DT-4154B1
RF and Wireless - RF Multiplexers DPX205850DT-4154B1
Win Source Part Number: 1373312-DPX205850DT- 4154B1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 60 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DPX Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Return Loss (Low Band / High Band): 10.0dB / 10.0dB

Win Source Part Number: 1373312-DPX205850DT-4154B1
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 60 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DPX
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Return Loss (Low Band / High Band): 10.0dB / 10.0dB

Buy Now Datasheet
RF Multiplexers - 445-175629-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175629-2-ND
RF Multiplexers 445-175629-2-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175629-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175629-6-ND
RF Multiplexers 445-175629-6-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175629-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175629-1-ND
RF Multiplexers 445-175629-1-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk - 29AJ5191 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk
29AJ5191
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk 29AJ5191
MULTILAYER DIPLEXER, 6 PIN, 0805 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 6 PIN, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number DPX205850DT-4154B1 445-175629-2-ND 29AJ5191
Product Name RF and Wireless - RF Multiplexers RF Multiplexers Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk
Device Type Multiplexer Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
RF Multiplexers - 2312-QPQ6108TR7TR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9 to 9.5 dB
View Details
2025-2125 MHz / 2200-2300 MHz Cavity Duplexers - AE2075-2250DB5416 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details