TDK U.S.A. Corporation RF Multiplexers DPX205850DT-4054B5

Description
RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX205850DT-4054B5CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX205850DT-4054B5DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX205850DT-4054B5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 2.17GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX205850DT-4054B5CT-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 875_1842_2140_2545MHz QPX 2 - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
Passive MMIC DC-6 / 9-26.5 GHz Diplexer/Reflectionless Filter - MDPX-0609BH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 26500 MHz
View Details