TDK U.S.A. Corporation RF Multiplexers DPX204752DT-4028A1

Description
RF Diplexer 2.3GHz ~ 2.5GHz / 3.17GHz ~ 4.76GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.3GHz ~ 2.5GHz / 3.17GHz ~ 4.76GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-3390-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3390-2-ND
RF Multiplexers 445-3390-2-ND
RF Diplexer 2.3GHz ~ 2.5GHz / 3.17GHz ~ 4.76GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 2.3GHz ~ 2.5GHz / 3.17GHz ~ 4.76GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-3390-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 7 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

DPXN-3, Diplexer - DPXN-3 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 3100 MHz
View Details
4305-4335 / 4910-4940 MHz Cavity Duplexer - AD4320-4928D235 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 16 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details