TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX202690DT-4149A2

Description
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote
Description
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Diplexer, part number 08X4155, is designed for UMTS and LTE applications, featuring a compact 0805 (2012 metric) case style with six pins. It operates across a frequency range of 704 to 2690 MHz, providing low insertion loss values, with typical losses of 0.30 dB for low-band and 0.50 dB for high-band frequencies. The device supports a temperature range of -40°C to +85°C and is compliant with RoHS directives, ensuring it meets environmental standards. This diplexer is suitable for applications requiring efficient signal separation and is ideal for engineers looking for reliable performance in wireless communication systems.

Datasheet Summary
Powered by GS/AI

The Diplexer, part number 08X4155, is designed for UMTS and LTE applications, featuring a compact 0805 (2012 metric) case style with six pins. It operates across a frequency range of 704 to 2690 MHz, providing low insertion loss values, with typical losses of 0.30 dB for low-band and 0.50 dB for high-band frequencies. The device supports a temperature range of -40°C to +85°C and is compliant with RoHS directives, ensuring it meets environmental standards. This diplexer is suitable for applications requiring efficient signal separation and is ideal for engineers looking for reliable performance in wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15621-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15621-2-ND
RF Multiplexers 445-15621-2-ND
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15621-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15621-1-ND
RF Multiplexers 445-15621-1-ND
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Umts&lte; No. Of Pins Tdk - 08X4154 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Umts&lte; No. Of Pins Tdk
08X4154
Diplexer, Umts&lte; No. Of Pins Tdk 08X4154
DIPLEXER, UMTS<E; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, UMTS&LTE; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Umts&lte, Full Reel; No. Of Pins Tdk - 08X4155 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Umts&lte, Full Reel; No. Of Pins Tdk
08X4155
Diplexer, Umts&lte, Full Reel; No. Of Pins Tdk 08X4155
DIPLEXER, UMTS<E, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, UMTS&LTE, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15621-2-ND 08X4154
Product Name RF Multiplexers Diplexer, Umts&lte; No. Of Pins Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 12 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Passive MMIC 20.3 GHz Diplexer/Reflectionless Filter - MDPX-00010CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 20300 MHz
View Details