TDK U.S.A. Corporation RF Multiplexers DPX202690DT-4060A1

Description
RF Diplexer 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-175627-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175627-6-ND
RF Multiplexers 445-175627-6-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175627-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175627-2-ND
RF Multiplexers 445-175627-2-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175627-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175627-1-ND
RF Multiplexers 445-175627-1-ND
RF Diplexer 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-175627-6-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-00002CH, Passive MMIC Diplexer - MDPX-00002CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 67000 MHz
View Details
Triplexer - 5o411001200 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details