TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX202170DT-4049A1

Description
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15619-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15619-2-ND
RF Multiplexers 445-15619-2-ND
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15619-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15619-1-ND
RF Multiplexers 445-15619-1-ND
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900, Full Reel; No. Of Pins Tdk - 08X4147 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900, Full Reel; No. Of Pins Tdk
08X4147
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900, Full Reel; No. Of Pins Tdk 08X4147
DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900; No. Of Pins Tdk - 08X4146 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900; No. Of Pins Tdk
08X4146
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900; No. Of Pins Tdk 08X4146
DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15619-2-ND 08X4147
Product Name RF Multiplexers Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900, Full Reel; No. Of Pins Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
RF Multiplexers - 3157-ZDSS-2R5G5G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
MDPX-0407CH, Passive MMIC 7 - 26.5 GHz Diplexer/Reflectionless Filter - MDPX-0407CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 7000 to 26500 MHz
View Details