TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX201990DT-4151A2

Description
RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15623-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15623-2-ND
RF Multiplexers 445-15623-2-ND
RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15623-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15623-6-ND
RF Multiplexers 445-15623-6-ND
RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15623-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15623-1-ND
RF Multiplexers 445-15623-1-ND
RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 800MHz ~ 945MHz / 1.57GHz ~ 1.99GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Dcs, Gsm900&gsm850, Pcs&wcdma; No. Of Pins Tdk - 08X4144 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Dcs, Gsm900&gsm850, Pcs&wcdma; No. Of Pins Tdk
08X4144
Diplexer, Dcs, Gsm900&gsm850, Pcs&wcdma; No. Of Pins Tdk 08X4144
DIPLEXER, DCS, GSM900&GSM850, PCS&WCDMA; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM900 & GSM850, PCS & WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, DCS, GSM900&GSM850, PCS&WCDMA; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM900 & GSM850, PCS & WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Dcs, Gsm900&gsm850, Pcs&wcdma, Full Reel; No. Of Pins Tdk - 08X4145 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Dcs, Gsm900&gsm850, Pcs&wcdma, Full Reel; No. Of Pins Tdk
08X4145
Diplexer, Dcs, Gsm900&gsm850, Pcs&wcdma, Full Reel; No. Of Pins Tdk 08X4145
DIPLEXER, DCS, GSM900&GSM850, PCS&WCDMA, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM900 & GSM850, PCS & WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, DCS, GSM900&GSM850, PCS&WCDMA, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM900 & GSM850, PCS & WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15623-2-ND 08X4144
Product Name RF Multiplexers Diplexer, Dcs, Gsm900&gsm850, Pcs&wcdma; No. Of Pins Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
View Details
Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40951150 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.8000 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details