Manufacturer: TDK Corporation
Win Source Part Number: 014536-DPX201990DT-4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz to 894MHz / 1.85GHz to 1.99GHz
Low Band Attenuation (min / max dB): 20.00dB /
High Band Attenuation (min / max dB): 19.00dB /
Return Loss (Low Band / High Band): 10dB / 10dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0805 (2012 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 014536-DPX201990DT-4014A2 |
| Product Name | RF Diplexers - DPX201990DT-4014A2 |