TDK U.S.A. Corporation RF Multiplexers DPX201880DT-4061A2

Description
RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX201880DT-4061A2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX201880DT-4061A2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX201880DT-4061A2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 1.511GHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX201880DT-4061A2CT-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
DPX-4-2, Diplexer - DPX-4-2 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 4100 MHz
View Details
Duplexer - 5o403204200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Multiplexer - DP-1520 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details