TDK U.S.A. Corporation RF Multiplexers DPX165950DT-8144A1

Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-173088-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173088-1-ND
RF Multiplexers 445-173088-1-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-173088-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173088-6-ND
RF Multiplexers 445-173088-6-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-173088-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173088-2-ND
RF Multiplexers 445-173088-2-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk - 29AJ5185 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
29AJ5185
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk 29AJ5185
MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-173088-1-ND 29AJ5185
Product Name RF Multiplexers Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

LTE Extended Band 4 / Band 10 BAW Duplexer - QPQ1289 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2 to 2.3 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Passive MMIC 20.3 GHz Diplexer/Reflectionless Filter - MDPX-00010CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 20300 MHz
View Details
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details