TDK U.S.A. Corporation RF Multiplexers DPX165950DT-8060C1

Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-175620-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175620-2-ND
RF Multiplexers 445-175620-2-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175620-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175620-1-ND
RF Multiplexers 445-175620-1-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-175620-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-175620-6-ND
RF Multiplexers 445-175620-6-ND
RF Diplexer 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk - 29AJ5183 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
29AJ5183
Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk 29AJ5183
MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 6 PIN, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-175620-2-ND 29AJ5183
Product Name RF Multiplexers Multilayer Diplexer, 6 Pin, 0603 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401361790 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
1526-1560 MHz / 1625-1662 MHz Cavity Duplexer - AE1543-1643DB5161 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
RF Multiplexers - 3157-RDP-50-2R15+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details
Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details