TDK Corporation RF/IF and RFID - RF Multiplexers DPX165950DT-8044A1

Description
Win Source Part Number: 961577-DPX165950DT-8 044A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 16.00dB / 20.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 10.03dB / 10.03dB Package / Case: 0603 (1608 Metric), 6 PC Pad Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DPX165950DT-8044 A1TR,445-DPX165950DT -8044A1DKR,445-DPX16 5950DT-8044A1CT
Request a Quote Datasheet
Description
Win Source Part Number: 961577-DPX165950DT-8 044A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 16.00dB / 20.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 10.03dB / 10.03dB Package / Case: 0603 (1608 Metric), 6 PC Pad Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DPX165950DT-8044 A1TR,445-DPX165950DT -8044A1DKR,445-DPX16 5950DT-8044A1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 961577-DPX165950DT-8044A1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
961577-DPX165950DT-8044A1
RF/IF and RFID - RF Multiplexers 961577-DPX165950DT-8044A1
Win Source Part Number: 961577-DPX165950DT-8 044A1 Category: RF/IF and RFID>RF Multiplexers Series: DPX Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 16.00dB / 20.00dB High Band Attenuation (min / max dB): 20.00dB / 23.00dB Return Loss (Low Band / High Band): 10.03dB / 10.03dB Package / Case: 0603 (1608 Metric), 6 PC Pad Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DPX165950DT-8044 A1TR,445-DPX165950DT -8044A1DKR,445-DPX16 5950DT-8044A1CT

Win Source Part Number: 961577-DPX165950DT-8044A1
Category: RF/IF and RFID>RF Multiplexers
Series: DPX
Type: Diplexer
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 16.00dB / 20.00dB
High Band Attenuation (min / max dB): 20.00dB / 23.00dB
Return Loss (Low Band / High Band): 10.03dB / 10.03dB
Package / Case: 0603 (1608 Metric), 6 PC Pad
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Other Names: 445-DPX165950DT-8044A1TR,445-DPX165950DT-8044A1DKR,445-DPX165950DT-8044A1CT

Buy Now
RF Multiplexers - DPX165950DT-8044A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
DPX165950DT-8044A1
RF Multiplexers DPX165950DT-8044A1
RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 961577-DPX165950DT-8044A1 DPX165950DT-8044A1
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

8-input multiplexer - 74HC151PW-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT403-1 SOT403-1
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT3305CDGKRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers