Nexperia B.V. Quad 2-input multiplexer 74AHC157D,118

Description
The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S. The logic equations are: 1Y = E× (1I1 × S + 1I0 × S) 2Y = E× (2I1 × S + 2I0 × S) 3Y = E× (3I1 × S + 3I0 × S) 4Y = E× (4I1 × S + 4I0 × S) Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Multiple input enable for easy expansion Ideal for memory chip select decoding For 74AHC157 only: operates with CMOS input levels For 74AHCT157 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S. The logic equations are: 1Y = E× (1I1 × S + 1I0 × S) 2Y = E× (2I1 × S + 2I0 × S) 3Y = E× (3I1 × S + 3I0 × S) 4Y = E× (4I1 × S + 4I0 × S) Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Multiple input enable for easy expansion Ideal for memory chip select decoding For 74AHC157 only: operates with CMOS input levels For 74AHCT157 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC157D is a quad 2-input multiplexer in a SO16 package with a body width of 3.9 mm, designed to select 4 bits of data from two sources using a common select input. The enable input is active LOW, forcing all outputs low when high. It operates with CMOS input levels, features Schmitt-trigger inputs, and supports input voltages higher than VCC. The device is specified for operation from -40 °C to +125 °C and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74AHC157D is a quad 2-input multiplexer in a SO16 package with a body width of 3.9 mm, designed to select 4 bits of data from two sources using a common select input. The enable input is active LOW, forcing all outputs low when high. It operates with CMOS input levels, features Schmitt-trigger inputs, and supports input voltages higher than VCC. The device is specified for operation from -40 °C to +125 °C and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input multiplexer - 74AHC157D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input multiplexer
74AHC157D,118
Quad 2-input multiplexer 74AHC157D,118
The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S. The logic equations are: 1Y = E× (1I1 × S + 1I0 × S) 2Y = E× (2I1 × S + 2I0 × S) 3Y = E× (3I1 × S + 3I0 × S) 4Y = E× (4I1 × S + 4I0 × S) Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Multiple input enable for easy expansion Ideal for memory chip select decoding For 74AHC157 only: operates with CMOS input levels For 74AHCT157 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A.

The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions.

Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S.

The logic equations are:

  • 1Y = E× (1I1 × S + 1I0 × S)
  • 2Y = E× (2I1 × S + 2I0 × S)
  • 3Y = E× (3I1 × S + 3I0 × S)
  • 4Y = E× (4I1 × S + 4I0 × S)

Features and benefits

  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Inputs accepts voltages higher than VCC
  • Multiple input enable for easy expansion
  • Ideal for memory chip select decoding
  • For 74AHC157 only: operates with CMOS input levels
  • For 74AHCT157 only: operates with TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHC157D,118 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74AHC157D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74AHC157D,118
Signal Switches, Multiplexers, Decoders 74AHC157D,118
Multiplexer 4 x 2:1 16-SO

Multiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC157D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74AHC157D,118
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74AHC157D,118
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74AHC157D,118 74AHC157D,118 74AHC157D,118 74AHC157D,118
Product Name Quad 2-input multiplexer Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Features ESD Protection
Supply Voltage +7.0 2V ~ 5.5V
Package Type SOT109-1 SOT109-1 SOT109 SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4053D-Q100,11 - Rochester Electronics
Specs
Package Type SOT109
View Details
 - 74HCT4851D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 74AHC138D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HCT151D,652 - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type SO16
Logic Family CMOS
View Details
2 suppliers