TDK U.S.A. Corporation RF Multiplexers DPX165950DT-8044A1

Description
RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX165950DT-8044A1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX165950DT-8044A1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX165950DT-8044A1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 1.61GHz / 2.4GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX165950DT-8044A1TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10.03 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive MMIC 10.1 GHz Diplexer - MDPX-00012CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 35000 MHz
View Details
Duplexer - 5o40184840 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA to WR75
Insertion Loss 1.5 dB
View Details
1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details