TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX165950DT-8030A1

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15632-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15632-2-ND
RF Multiplexers 445-15632-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Wlan; No. Of Pins Tdk - 08X4134 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Wlan; No. Of Pins Tdk
08X4134
Diplexer, Wlan; No. Of Pins Tdk 08X4134
DIPLEXER, WLAN; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, WLAN; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Wlan, Full Reel; No. Of Pins Tdk - 08X4135 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Wlan, Full Reel; No. Of Pins Tdk
08X4135
Diplexer, Wlan, Full Reel; No. Of Pins Tdk 08X4135
DIPLEXER, WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15632-2-ND 08X4134
Product Name RF Multiplexers Diplexer, Wlan; No. Of Pins Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 875_1842_2140_2545MHz QPX 2 - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
806-849 MHz / 851-894 MHz Cavity Duplexer - AD827-872D361 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 19 dB
View Details
Multiplexer - DP-2942 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details