TDK U.S.A. Corporation RF Multiplexers DPX162690DT-8039B1

Description
RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX162690DT-8039B1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX162690DT-8039B1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX162690DT-8039B1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 1.88GHz ~ 1.92GHz / 2.496GHz ~ 2.69GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Integrated Circuits (ICs) - RF & Radio - Diplexers - DPX162690DT-8039B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - RF & Radio - Diplexers
DPX162690DT-8039B1
Integrated Circuits (ICs) - RF & Radio - Diplexers DPX162690DT-8039B1
Integrated Circuits (ICs) - RF & Radio - Diplexers

Integrated Circuits (ICs) - RF & Radio - Diplexers

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX162690DT-8039B1DKR-ND DPX162690DT-8039B1
Product Name RF Multiplexers Integrated Circuits (ICs) - RF & Radio - Diplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
1965-1980 MHz / 2155-2170 MHz Cavity Duplexer - AE1972-2162DB2000D - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details
Duplexer - 5o4058540 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details