TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX162170DT-8022B1

Description
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15626-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15626-1-ND
RF Multiplexers 445-15626-1-ND
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15626-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15626-2-ND
RF Multiplexers 445-15626-2-ND
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Agsm, Dcs, Egsm, Pcs, Wcdma, Full Reel; No. Of Pins Tdk - 08X4119 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Agsm, Dcs, Egsm, Pcs, Wcdma, Full Reel; No. Of Pins Tdk
08X4119
Diplexer, Agsm, Dcs, Egsm, Pcs, Wcdma, Full Reel; No. Of Pins Tdk 08X4119
DIPLEXER, AGSM, DCS, EGSM, PCS, WCDMA, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:AGSM, DCS, EGSM, PCS, WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, AGSM, DCS, EGSM, PCS, WCDMA, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:AGSM, DCS, EGSM, PCS, WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Agsm, Dcs, Egsm, Pcs, Wcdma; No. Of Pins Tdk - 08X4118 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Agsm, Dcs, Egsm, Pcs, Wcdma; No. Of Pins Tdk
08X4118
Diplexer, Agsm, Dcs, Egsm, Pcs, Wcdma; No. Of Pins Tdk 08X4118
DIPLEXER, AGSM, DCS, EGSM, PCS, WCDMA; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:AGSM, DCS, EGSM, PCS, WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, AGSM, DCS, EGSM, PCS, WCDMA; No. of Pins:6 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:AGSM, DCS, EGSM, PCS, WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15626-1-ND 08X4119
Product Name RF Multiplexers Diplexer, Agsm, Dcs, Egsm, Pcs, Wcdma, Full Reel; No. Of Pins Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o40122760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details