TDK-Lambda Americas Inc. DC-DC Converters DPX15-48WD15

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPX15-48WD15 is a 15W dual-output DIN rail mount DC-DC converter designed for industrial applications such as factory automation and semiconductor equipment. It operates from an input range of 18-75 VDC, delivering ±15 VDC at up to ±500 mA per output, with a maximum ripple and noise of 75 mVp-p. The unit features 1600 VDC isolation, overcurrent and short-circuit protection with auto-recovery, and an output DC-OK indicator. It meets EN55022 Class B emissions and EN61000-4-2/3/4/5/6 immunity standards, is CE-certified for safety, and operates from -40°C to 85°C without derating. The device uses screw terminals for connections, has a convection-cooled design, and measures 57.6 × 24.5 × 125.0 mm. It includes remote ON/OFF control via positive logic, with negative logic available as an option. Efficiency is 86% at full load, and it carries a three-year warranty.

Datasheet Summary
Powered by GS/AI

The DPX15-48WD15 is a 15W dual-output DIN rail mount DC-DC converter designed for industrial applications such as factory automation and semiconductor equipment. It operates from an input range of 18-75 VDC, delivering ±15 VDC at up to ±500 mA per output, with a maximum ripple and noise of 75 mVp-p. The unit features 1600 VDC isolation, overcurrent and short-circuit protection with auto-recovery, and an output DC-OK indicator. It meets EN55022 Class B emissions and EN61000-4-2/3/4/5/6 immunity standards, is CE-certified for safety, and operates from -40°C to 85°C without derating. The device uses screw terminals for connections, has a convection-cooled design, and measures 57.6 × 24.5 × 125.0 mm. It includes remote ON/OFF control via positive logic, with negative logic available as an option. Efficiency is 86% at full load, and it carries a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - DPX15-48WD15 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
DPX15-48WD15
DC-DC Converters DPX15-48WD15
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DINRail mount DC-DC converters - DPX15-48WD15 - TDK-Lambda Europe GmbH
Achern, Germany
DINRail mount DC-DC converters
DPX15-48WD15
DINRail mount DC-DC converters DPX15-48WD15
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control

These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.

Features

  • Meet EN55022 Class B
  • Input fuse protection
  • Input reverse polarity protection
  • Input in-rush current protection
  • Overload and short circuit protection
  • Over voltage protection
  • Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15
  • I/O-isolation 1600 VDC
  • Output DC-OK indicator

Applications for this product

  • Factory Automation / Process Control
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number DPX15-48WD15 DPX15-48WD15
Product Name DC-DC Converters DINRail mount DC-DC converters
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Features Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range
Operating Temperature -40 to 95 C (-40 to 203 F) 85 to 95 C (185 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA2W120W050V-007-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 402S-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG1R5-48-03SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 500A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details