TDK U.S.A. Corporation RF Multiplexers DPX105950DT-6112A2

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-181437-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181437-1-ND
RF Multiplexers 445-181437-1-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-181437-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181437-6-ND
RF Multiplexers 445-181437-6-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-181437-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181437-2-ND
RF Multiplexers 445-181437-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 4 Pin, 0402 Rohs Compliant Tdk - 29AJ5179 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 4 Pin, 0402 Rohs Compliant Tdk
29AJ5179
Multilayer Diplexer, 4 Pin, 0402 Rohs Compliant Tdk 29AJ5179
MULTILAYER DIPLEXER, 4 PIN, 0402 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 4 PIN, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-181437-1-ND 29AJ5179
Product Name RF Multiplexers Multilayer Diplexer, 4 Pin, 0402 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0402 (1005 Metric), 4 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
MDPX-0305PSM-1, Passive MMIC 3GHz Diplexer/Reflectionless Filter - MDPX-0305PSM-1 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3000 MHz
View Details
Duplexer - 5o4058540 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Multiplexer - DP-1220 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details