TDK U.S.A. Corporation RF Multiplexers DPX105950DT-6034B1

Description
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT
Request a Quote Datasheet
Description
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-DPX105950DT-6034B1TR-ND - DigiKey
Thief River Falls, MN, United States
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

Buy Now Datasheet
RF Multiplexers - 445-DPX105950DT-6034B1CT-ND - DigiKey
Thief River Falls, MN, United States
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

Buy Now Datasheet
RF Multiplexers - 445-DPX105950DT-6034B1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

RF DIPLEXER 2.4GHZ/5GHZ W-LAN/BT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-DPX105950DT-6034B1TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0402 (1005 Metric), 6 PC Pad
Return Loss 20.8 to 33.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 942-1842MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 925 to 1880 MHz
View Details
RF Multiplexers - 3157-SDP-1R3G+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 14-SMD Module
Return Loss 12 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Passive MMIC 10.1 GHz Diplexer - MDPX-00012CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 35000 MHz
View Details